Capital Lighting, Inc. P4314-647 Lamps-Pharmacy-Floor 366933

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Copper Bronze Patinia Weight: 15.4 Product Name: One Light Led Pharmacy Category: LED Pharmacy Glass: Steel Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Copper Bronze Patinia Weight: 15.4 Product Name: One Light Led Pharmacy Category: LED Pharmacy Glass: Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P4314-647 Lamps-Pharmacy-Floor
366933
P4314-647 Lamps-Pharmacy-Floor 366933
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Copper Bronze Patinia Weight: 15.4 Product Name: One Light Led Pharmacy Category: LED Pharmacy Glass: Steel Shade

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 49.75
Extension: 27
Bulb
Type: LED
Qty: 1
Wattage: 8
Finish: Copper Bronze Patinia
Weight: 15.4
Product Name: One Light Led Pharmacy
Category: LED Pharmacy
Glass: Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366933
Product Name P4314-647 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details