Capital Lighting, Inc. P4506-4-084 Sconces-Single Glass 366927

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 2.86 Product Name: One Light Wall Sconce UPC: 870540009791 Category: Wall Sconce Glass: Burnt Umber Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 2.86 Product Name: One Light Wall Sconce UPC: 870540009791 Category: Wall Sconce Glass: Burnt Umber Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P4506-4-084 Sconces-Single Glass
366927
P4506-4-084 Sconces-Single Glass 366927
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 2.86 Product Name: One Light Wall Sconce UPC: 870540009791 Category: Wall Sconce Glass: Burnt Umber Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 2.86
Product Name: One Light Wall Sconce
UPC: 870540009791
Category: Wall Sconce
Glass: Burnt Umber
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366927
Product Name P4506-4-084 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details