Capital Lighting, Inc. P472-248 Sconces-Other 366921

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Honey Gold Weight: 7.7 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: White Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Honey Gold Weight: 7.7 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: White Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P472-248 Sconces-Other
366921
P472-248 Sconces-Other 366921
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Honey Gold Weight: 7.7 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: White Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Honey Gold
Weight: 7.7
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Glass: White Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366921
Product Name P472-248 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details