Capital Lighting, Inc. P4318-631 Lamps-Swing Arm-Wall 366916

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.25 Extension: 5 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Brown Weight: 11 Product Name: One Light Led Swing Arm Wall Lamp Category: Swing Arm Wall Lamp Glass: Steel Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.25 Extension: 5 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Brown Weight: 11 Product Name: One Light Led Swing Arm Wall Lamp Category: Swing Arm Wall Lamp Glass: Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P4318-631 Lamps-Swing Arm-Wall
366916
P4318-631 Lamps-Swing Arm-Wall 366916
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.25 Extension: 5 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Brown Weight: 11 Product Name: One Light Led Swing Arm Wall Lamp Category: Swing Arm Wall Lamp Glass: Steel Shade

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 6.25
Extension: 5
Bulb
Type: LED
Qty: 1
Wattage: 8
Finish: Brown
Weight: 11
Product Name: One Light Led Swing Arm Wall Lamp
Category: Swing Arm Wall Lamp
Glass: Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366916
Product Name P4318-631 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details