Capital Lighting, Inc. P764-613 Lamps-Table Lamps 366795

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 13.2 Product Name: Two Light Table Lamp Category: Table Lamp Glass: White Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 13.2 Product Name: Two Light Table Lamp Category: Table Lamp Glass: White Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P764-613 Lamps-Table Lamps
366795
P764-613 Lamps-Table Lamps 366795
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 13.2 Product Name: Two Light Table Lamp Category: Table Lamp Glass: White Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.50
Length 26.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 13.2
Product Name: Two Light Table Lamp
Category: Table Lamp
Glass: White Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366795
Product Name P764-613 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details