Capital Lighting, Inc. P763-613 Lamps-Table Lamps 366792

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 13.2 Product Name: Two Light Table Lamp Category: Table Lamp Glass: White Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 13.2 Product Name: Two Light Table Lamp Category: Table Lamp Glass: White Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P763-613 Lamps-Table Lamps
366792
P763-613 Lamps-Table Lamps 366792
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 13.2 Product Name: Two Light Table Lamp Category: Table Lamp Glass: White Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 13.2
Product Name: Two Light Table Lamp
Category: Table Lamp
Glass: White Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366792
Product Name P763-613 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details