Capital Lighting, Inc. P762-077 Lamps-Table Lamps 366790

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 13.2 Product Name: Two Light Table Lamp Category: Table Lamp Glass: White Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 13.2 Product Name: Two Light Table Lamp Category: Table Lamp Glass: White Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P762-077 Lamps-Table Lamps
366790
P762-077 Lamps-Table Lamps 366790
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 13.2 Product Name: Two Light Table Lamp Category: Table Lamp Glass: White Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 13.2
Product Name: Two Light Table Lamp
Category: Table Lamp
Glass: White Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366790
Product Name P762-077 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details