Capital Lighting, Inc. P801-077 Mini Pendants-Rod 366777

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 4.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Weight: 3.59 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 4.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Weight: 3.59 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P801-077 Mini Pendants-Rod
366777
P801-077 Mini Pendants-Rod 366777
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 4.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Weight: 3.59 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 4.75
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Weight: 3.59
Product Name: One Light Mini Pendant
Category: Mini Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366777
Product Name P801-077 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details