Capital Lighting, Inc. Bathroom Fixtures-Four Lights 366687

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Vanity UPC: 842639012418 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Vanity UPC: 842639012418 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 366687 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
366687
Bathroom Fixtures-Four Lights 366687
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Vanity UPC: 842639012418 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Product Name: Four Light Vanity
UPC: 842639012418
Category: Vanity
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366687
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details