Capital Lighting, Inc. Sconces-Double Candle 366686

Description
PRODUCT DETAILS / SPECS Height: 14.50 Length 14.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Product Name: Two Light Sconce UPC: 842639012432 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 14.50 Length 14.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Product Name: Two Light Sconce UPC: 842639012432 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 366686 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
366686
Sconces-Double Candle 366686
PRODUCT DETAILS / SPECS Height: 14.50 Length 14.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Product Name: Two Light Sconce UPC: 842639012432 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 14.50
Length 14.50
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique White
Product Name: Two Light Sconce
UPC: 842639012432
Category: Sconce
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366686
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details