Capital Lighting, Inc. Pendants-Bowl Style 366685

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique White Product Name: Three Light Pendant UPC: 842639012487 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique White Product Name: Three Light Pendant UPC: 842639012487 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 366685 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
366685
Pendants-Bowl Style 366685
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique White Product Name: Three Light Pendant UPC: 842639012487 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique White
Product Name: Three Light Pendant
UPC: 842639012487
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366685
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details