Capital Lighting, Inc. Mini Chandeliers-Candle 366683

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Product Name: Three Light Chandelier UPC: 842639012449 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Product Name: Three Light Chandelier UPC: 842639012449 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Mini Chandeliers-Candle - 366683 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Chandeliers-Candle
366683
Mini Chandeliers-Candle 366683
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Product Name: Three Light Chandelier UPC: 842639012449 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique White
Product Name: Three Light Chandelier
UPC: 842639012449
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366683
Product Name Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details