Capital Lighting, Inc. Foyer/Hall Lanterns-Open Frame 366666

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rubbed Silver Product Name: Five Light Pendant UPC: 842639012685 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rubbed Silver Product Name: Five Light Pendant UPC: 842639012685 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Foyer/Hall Lanterns-Open Frame - 366666 - Capital Lighting, Inc.
Columbus, OH, USA
Foyer/Hall Lanterns-Open Frame
366666
Foyer/Hall Lanterns-Open Frame 366666
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rubbed Silver Product Name: Five Light Pendant UPC: 842639012685 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Rubbed Silver
Product Name: Five Light Pendant
UPC: 842639012685
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366666
Product Name Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details