Capital Lighting, Inc. Bathroom Fixtures-Three Lights 366665

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity UPC: 842639012739 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity UPC: 842639012739 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 366665 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
366665
Bathroom Fixtures-Three Lights 366665
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity UPC: 842639012739 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Product Name: Three Light Vanity
UPC: 842639012739
Category: Vanity
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366665
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details