Capital Lighting, Inc. Bathroom Fixtures-Two Lights 366662

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Silver Product Name: Two Light Vanity UPC: 842639012722 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Silver Product Name: Two Light Vanity UPC: 842639012722 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 366662 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
366662
Bathroom Fixtures-Two Lights 366662
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Silver Product Name: Two Light Vanity UPC: 842639012722 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rubbed Silver
Product Name: Two Light Vanity
UPC: 842639012722
Category: Vanity
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366662
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details