Capital Lighting, Inc. Bathroom Fixtures-Two Lights 366658

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Vanity UPC: 842639012395 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Vanity UPC: 842639012395 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 366658 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
366658
Bathroom Fixtures-Two Lights 366658
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Vanity UPC: 842639012395 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Vanity
UPC: 842639012395
Category: Vanity
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366658
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details