Capital Lighting, Inc. Bathroom Fixtures-Three Lights 366653

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity UPC: 842639012135 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity UPC: 842639012135 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 366653 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
366653
Bathroom Fixtures-Three Lights 366653
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity UPC: 842639012135 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Product Name: Three Light Vanity
UPC: 842639012135
Category: Vanity
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366653
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details