Capital Lighting, Inc. Bathroom Fixtures-Two Lights 366635

Description
PRODUCT DETAILS / SPECS Height: 12.25 Length 12.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity UPC: 842639012838 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 12.25 Length 12.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity UPC: 842639012838 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 366635 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
366635
Bathroom Fixtures-Two Lights 366635
PRODUCT DETAILS / SPECS Height: 12.25 Length 12.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity UPC: 842639012838 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 12.25
Length 12.25
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rubbed Bronze
Product Name: Two Light Vanity
UPC: 842639012838
Category: Vanity
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366635
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details