Capital Lighting, Inc. Mini Pendants-Rod 366627

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Mini-Pendant UPC: 842639013040 Category: Mini-Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Mini-Pendant UPC: 842639013040 Category: Mini-Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 366627 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
366627
Mini Pendants-Rod 366627
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Mini-Pendant UPC: 842639013040 Category: Mini-Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Product Name: One Light Mini-Pendant
UPC: 842639013040
Category: Mini-Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366627
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details