Capital Lighting, Inc. Flush Mounts-Bowl Style 366622

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Silver Product Name: Two Light Flushmount UPC: 842639012166 Category: Flushmount Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Silver Product Name: Two Light Flushmount UPC: 842639012166 Category: Flushmount Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 366622 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
366622
Flush Mounts-Bowl Style 366622
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Silver Product Name: Two Light Flushmount UPC: 842639012166 Category: Flushmount Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rubbed Silver
Product Name: Two Light Flushmount
UPC: 842639012166
Category: Flushmount
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366622
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details