Capital Lighting, Inc. Mini Pendants-Rod 366618

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Mini Pendant UPC: 842639012296 Category: Mini-Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Mini Pendant UPC: 842639012296 Category: Mini-Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 366618 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
366618
Mini Pendants-Rod 366618
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Mini Pendant UPC: 842639012296 Category: Mini-Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 46.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Product Name: One Light Mini Pendant
UPC: 842639012296
Category: Mini-Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366618
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details