Capital Lighting, Inc. FL6295ORB Lamps-Floor Lamps 366573

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 54.50 Length 54.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.34 Product Name: One Light Floor Lamp UPC: 014817484700 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 54.50 Length 54.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.34 Product Name: One Light Floor Lamp UPC: 014817484700 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FL6295ORB Lamps-Floor Lamps - 366573 - Capital Lighting, Inc.
Columbus, OH, USA
FL6295ORB Lamps-Floor Lamps
366573
FL6295ORB Lamps-Floor Lamps 366573
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 54.50 Length 54.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.34 Product Name: One Light Floor Lamp UPC: 014817484700 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 54.50
Length 54.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 10.34
Product Name: One Light Floor Lamp
UPC: 014817484700
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366573
Product Name FL6295ORB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details