Capital Lighting, Inc. FL6297ABZ/SLP Lamps-Floor Lamps 366570

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 64.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Copper Weight: 14.6 Product Name: One Light Floor Lamp UPC: 014817485530 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 64.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Copper Weight: 14.6 Product Name: One Light Floor Lamp UPC: 014817485530 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FL6297ABZ/SLP Lamps-Floor Lamps - 366570 - Capital Lighting, Inc.
Columbus, OH, USA
FL6297ABZ/SLP Lamps-Floor Lamps
366570
FL6297ABZ/SLP Lamps-Floor Lamps 366570
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 64.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Copper Weight: 14.6 Product Name: One Light Floor Lamp UPC: 014817485530 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 64.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Copper
Weight: 14.6
Product Name: One Light Floor Lamp
UPC: 014817485530
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366570
Product Name FL6297ABZ/SLP Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details