Capital Lighting, Inc. 87-6776-51 Lamps-Table Lamps 366476

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Splash Product Name: Table Lamp-Tall
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Splash Product Name: Table Lamp-Tall

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6776-51 Lamps-Table Lamps
366476
87-6776-51 Lamps-Table Lamps 366476
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Splash Product Name: Table Lamp-Tall

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.50
Bulb
Type: Medium
Wattage: 150
Finish: Splash
Product Name: Table Lamp-Tall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366476
Product Name 87-6776-51 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details