Capital Lighting, Inc. 87-6876-R6 Lamps-Table Lamps 366472

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Wattage: 150 Finish: Tuscany Clay Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Wattage: 150 Finish: Tuscany Clay Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6876-R6 Lamps-Table Lamps
366472
87-6876-R6 Lamps-Table Lamps 366472
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Wattage: 150 Finish: Tuscany Clay Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.50
Bulb
Type: Medium
Wattage: 150
Finish: Tuscany Clay
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366472
Product Name 87-6876-R6 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details