Capital Lighting, Inc. 87-7000-59 Lamps-Table Lamps 366464

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Type: Medium Wattage: 150 Finish: Madera Rust Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Type: Medium Wattage: 150 Finish: Madera Rust Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-7000-59 Lamps-Table Lamps
366464
87-7000-59 Lamps-Table Lamps 366464
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Type: Medium Wattage: 150 Finish: Madera Rust Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.00
Bulb
Type: Medium
Wattage: 150
Finish: Madera Rust
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366464
Product Name 87-7000-59 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details