Capital Lighting, Inc. 87-6884-21 Lamps-Table Lamps 366449

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.00 Bulb Type: Medium Wattage: 150 Finish: Brown-Decorated Product Name: Art Glass Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.00 Bulb Type: Medium Wattage: 150 Finish: Brown-Decorated Product Name: Art Glass Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6884-21 Lamps-Table Lamps
366449
87-6884-21 Lamps-Table Lamps 366449
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.00 Bulb Type: Medium Wattage: 150 Finish: Brown-Decorated Product Name: Art Glass Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 34.00
Bulb
Type: Medium
Wattage: 150
Finish: Brown-Decorated
Product Name: Art Glass Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366449
Product Name 87-6884-21 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details