Capital Lighting, Inc. 87-6888-25 Lamps-Table Lamps 366444

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.00 Bulb Type: Medium Wattage: 150 Finish: Brown with Gold Highlights Product Name: Art Glass Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.00 Bulb Type: Medium Wattage: 150 Finish: Brown with Gold Highlights Product Name: Art Glass Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6888-25 Lamps-Table Lamps
366444
87-6888-25 Lamps-Table Lamps 366444
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.00 Bulb Type: Medium Wattage: 150 Finish: Brown with Gold Highlights Product Name: Art Glass Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 35.00
Bulb
Type: Medium
Wattage: 150
Finish: Brown with Gold Highlights
Product Name: Art Glass Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366444
Product Name 87-6888-25 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details