Capital Lighting, Inc. 87-6900-33 Lamps-Table Lamps 366441

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.50 Bulb Type: Medium Wattage: 150 Finish: Creme-Marble Product Name: Art Glass Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.50 Bulb Type: Medium Wattage: 150 Finish: Creme-Marble Product Name: Art Glass Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6900-33 Lamps-Table Lamps
366441
87-6900-33 Lamps-Table Lamps 366441
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.50 Bulb Type: Medium Wattage: 150 Finish: Creme-Marble Product Name: Art Glass Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 35.50
Bulb
Type: Medium
Wattage: 150
Finish: Creme-Marble
Product Name: Art Glass Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366441
Product Name 87-6900-33 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details