Capital Lighting, Inc. 50112 Sconces-Single Glass 366368

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: LED Wattage: 7.5 Finish: Chrome Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: LED Wattage: 7.5 Finish: Chrome Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50112 Sconces-Single Glass - 366368 - Capital Lighting, Inc.
Columbus, OH, USA
50112 Sconces-Single Glass
366368
50112 Sconces-Single Glass 366368
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: LED Wattage: 7.5 Finish: Chrome Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Length 10.00
Extension: 6
Bulb
Type: LED
Wattage: 7.5
Finish: Chrome
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366368
Product Name 50112 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details