Capital Lighting, Inc. 50104 Sconces-Pocket 366367

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.20 Length 9.20 Extension: 5 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.20 Length 9.20 Extension: 5 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50104 Sconces-Pocket - 366367 - Capital Lighting, Inc.
Columbus, OH, USA
50104 Sconces-Pocket
366367
50104 Sconces-Pocket 366367
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.20 Length 9.20 Extension: 5 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.20
Length 9.20
Extension: 5
Bulb
Type: LED
Wattage: 7.5
Finish: Chrome Plated
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366367
Product Name 50104 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details