Capital Lighting, Inc. 50111 Mini Pendants-Rod 366365

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 47.00 Length 47.00 Bulb Type: LED Wattage: 7.5 Finish: Bronze Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 47.00 Length 47.00 Bulb Type: LED Wattage: 7.5 Finish: Bronze Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50111 Mini Pendants-Rod - 366365 - Capital Lighting, Inc.
Columbus, OH, USA
50111 Mini Pendants-Rod
366365
50111 Mini Pendants-Rod 366365
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 47.00 Length 47.00 Bulb Type: LED Wattage: 7.5 Finish: Bronze Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 47.00
Length 47.00
Bulb
Type: LED
Wattage: 7.5
Finish: Bronze
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366365
Product Name 50111 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details