Capital Lighting, Inc. 50107 Mini Pendants-Rod 366363

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Length 47.00 Bulb Type: LED Wattage: 7.5 Finish: Bronze Painted Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Length 47.00 Bulb Type: LED Wattage: 7.5 Finish: Bronze Painted Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50107 Mini Pendants-Rod - 366363 - Capital Lighting, Inc.
Columbus, OH, USA
50107 Mini Pendants-Rod
366363
50107 Mini Pendants-Rod 366363
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Length 47.00 Bulb Type: LED Wattage: 7.5 Finish: Bronze Painted Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 47.00
Length 47.00
Bulb
Type: LED
Wattage: 7.5
Finish: Bronze Painted
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366363
Product Name 50107 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details