Capital Lighting, Inc. 50110 Mini Pendants-Rod 366362

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 47.00 Length 47.00 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 47.00 Length 47.00 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50110 Mini Pendants-Rod - 366362 - Capital Lighting, Inc.
Columbus, OH, USA
50110 Mini Pendants-Rod
366362
50110 Mini Pendants-Rod 366362
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 47.00 Length 47.00 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 47.00
Length 47.00
Bulb
Type: LED
Wattage: 7.5
Finish: Chrome Plated
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366362
Product Name 50110 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details