Capital Lighting, Inc. 50108 Sconces-Single Glass 366361

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50108 Sconces-Single Glass - 366361 - Capital Lighting, Inc.
Columbus, OH, USA
50108 Sconces-Single Glass
366361
50108 Sconces-Single Glass 366361
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Length 10.00
Extension: 7.5
Bulb
Type: LED
Wattage: 7.5
Finish: Chrome Plated
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366361
Product Name 50108 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details