Capital Lighting, Inc. 50102 Mini Pendants-Rod 366348

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Length 46.00 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Length 46.00 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50102 Mini Pendants-Rod - 366348 - Capital Lighting, Inc.
Columbus, OH, USA
50102 Mini Pendants-Rod
366348
50102 Mini Pendants-Rod 366348
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Length 46.00 Bulb Type: LED Wattage: 7.5 Finish: Chrome Plated Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 46.00
Length 46.00
Bulb
Type: LED
Wattage: 7.5
Finish: Chrome Plated
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366348
Product Name 50102 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details