Capital Lighting, Inc. 50101 Sconces-Single Glass 366345

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Length 9.50 Extension: 8 Bulb Type: LED Wattage: 7.5 Finish: Bronze Painted Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Length 9.50 Extension: 8 Bulb Type: LED Wattage: 7.5 Finish: Bronze Painted Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50101 Sconces-Single Glass - 366345 - Capital Lighting, Inc.
Columbus, OH, USA
50101 Sconces-Single Glass
366345
50101 Sconces-Single Glass 366345
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Length 9.50 Extension: 8 Bulb Type: LED Wattage: 7.5 Finish: Bronze Painted Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.50
Length 9.50
Extension: 8
Bulb
Type: LED
Wattage: 7.5
Finish: Bronze Painted
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366345
Product Name 50101 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details