Capital Lighting, Inc. 88013 Mid. Chandeliers-Glass Up 366317

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ruffled Bronze Weight: 6.3 UPC: 751856880130 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ruffled Bronze Weight: 6.3 UPC: 751856880130 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
88013 Mid. Chandeliers-Glass Up - 366317 - Capital Lighting, Inc.
Columbus, OH, USA
88013 Mid. Chandeliers-Glass Up
366317
88013 Mid. Chandeliers-Glass Up 366317
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ruffled Bronze Weight: 6.3 UPC: 751856880130 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Ruffled Bronze
Weight: 6.3
UPC: 751856880130
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366317
Product Name 88013 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details