Capital Lighting, Inc. 88025 Bathroom Fixtures-Three Lights 366316

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Bronze Weight: 8.4 UPC: 751856880253 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Bronze Weight: 8.4 UPC: 751856880253 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
88025 Bathroom Fixtures-Three Lights - 366316 - Capital Lighting, Inc.
Columbus, OH, USA
88025 Bathroom Fixtures-Three Lights
366316
88025 Bathroom Fixtures-Three Lights 366316
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Bronze Weight: 8.4 UPC: 751856880253 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver Bronze
Weight: 8.4
UPC: 751856880253
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366316
Product Name 88025 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details