Capital Lighting, Inc. 88018 Mid. Chandeliers-Glass Up 366314

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Golden Taupe Bronze Weight: 16.1 UPC: 751856880185 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Golden Taupe Bronze Weight: 16.1 UPC: 751856880185 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
88018 Mid. Chandeliers-Glass Up - 366314 - Capital Lighting, Inc.
Columbus, OH, USA
88018 Mid. Chandeliers-Glass Up
366314
88018 Mid. Chandeliers-Glass Up 366314
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Golden Taupe Bronze Weight: 16.1 UPC: 751856880185 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Golden Taupe Bronze
Weight: 16.1
UPC: 751856880185
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366314
Product Name 88018 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details