Capital Lighting, Inc. 88038 Pendants-Bowl Style 366311

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Unique Highland Bronze Weight: 12.6 UPC: 751856880383 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Unique Highland Bronze Weight: 12.6 UPC: 751856880383 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
88038 Pendants-Bowl Style - 366311 - Capital Lighting, Inc.
Columbus, OH, USA
88038 Pendants-Bowl Style
366311
88038 Pendants-Bowl Style 366311
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Unique Highland Bronze Weight: 12.6 UPC: 751856880383 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Unique Highland Bronze
Weight: 12.6
UPC: 751856880383
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366311
Product Name 88038 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details