Capital Lighting, Inc. 10163JDT Lamps-Table Lamps 366289

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.12 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Jadeite Weight: 10.6 Product Name: One Light Table Lamp UPC: 014817484243 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.12 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Jadeite Weight: 10.6 Product Name: One Light Table Lamp UPC: 014817484243 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10163JDT Lamps-Table Lamps - 366289 - Capital Lighting, Inc.
Columbus, OH, USA
10163JDT Lamps-Table Lamps
366289
10163JDT Lamps-Table Lamps 366289
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.12 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Jadeite Weight: 10.6 Product Name: One Light Table Lamp UPC: 014817484243 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 35.12
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Jadeite
Weight: 10.6
Product Name: One Light Table Lamp
UPC: 014817484243
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366289
Product Name 10163JDT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details