Capital Lighting, Inc. 10168AWC Lamps-Table Lamps 366281

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique White Crackle Weight: 7.6 Product Name: One Light Table Lamp UPC: 014817484366 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique White Crackle Weight: 7.6 Product Name: One Light Table Lamp UPC: 014817484366 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10168AWC Lamps-Table Lamps - 366281 - Capital Lighting, Inc.
Columbus, OH, USA
10168AWC Lamps-Table Lamps
366281
10168AWC Lamps-Table Lamps 366281
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique White Crackle Weight: 7.6 Product Name: One Light Table Lamp UPC: 014817484366 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.38
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique White Crackle
Weight: 7.6
Product Name: One Light Table Lamp
UPC: 014817484366
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366281
Product Name 10168AWC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details