Capital Lighting, Inc. 10157DRFW/CO Lamps-Table Lamps 366253

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Driftwood Weight: 5.5 Product Name: One Light Table Lamp UPC: 014817484090 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Driftwood Weight: 5.5 Product Name: One Light Table Lamp UPC: 014817484090 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10157DRFW/CO Lamps-Table Lamps - 366253 - Capital Lighting, Inc.
Columbus, OH, USA
10157DRFW/CO Lamps-Table Lamps
366253
10157DRFW/CO Lamps-Table Lamps 366253
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Driftwood Weight: 5.5 Product Name: One Light Table Lamp UPC: 014817484090 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Driftwood
Weight: 5.5
Product Name: One Light Table Lamp
UPC: 014817484090
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366253
Product Name 10157DRFW/CO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details