Capital Lighting, Inc. 10143ANS Lamps-Table Lamps 366229

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aegean Silver Weight: 8.47 Product Name: One Light Table Lamp UPC: 014817485493 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aegean Silver Weight: 8.47 Product Name: One Light Table Lamp UPC: 014817485493 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10143ANS Lamps-Table Lamps - 366229 - Capital Lighting, Inc.
Columbus, OH, USA
10143ANS Lamps-Table Lamps
366229
10143ANS Lamps-Table Lamps 366229
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aegean Silver Weight: 8.47 Product Name: One Light Table Lamp UPC: 014817485493 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Aegean Silver
Weight: 8.47
Product Name: One Light Table Lamp
UPC: 014817485493
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366229
Product Name 10143ANS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details