Capital Lighting, Inc. 10152AML Lamps-Table Lamps 366228

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.94 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Metal Light Weight: 5.3 Product Name: One Light Table Lamp UPC: 014817483857 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.94 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Metal Light Weight: 5.3 Product Name: One Light Table Lamp UPC: 014817483857 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10152AML Lamps-Table Lamps - 366228 - Capital Lighting, Inc.
Columbus, OH, USA
10152AML Lamps-Table Lamps
366228
10152AML Lamps-Table Lamps 366228
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.94 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Metal Light Weight: 5.3 Product Name: One Light Table Lamp UPC: 014817483857 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.94
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Aged Metal Light
Weight: 5.3
Product Name: One Light Table Lamp
UPC: 014817483857
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366228
Product Name 10152AML Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details