Capital Lighting, Inc. 10145DAW Lamps-Table Lamps 366224

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.19 Length 31.19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Aged Wood Weight: 13.4 Product Name: One Light Table Lamp UPC: 014817483772 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.19 Length 31.19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Aged Wood Weight: 13.4 Product Name: One Light Table Lamp UPC: 014817483772 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10145DAW Lamps-Table Lamps - 366224 - Capital Lighting, Inc.
Columbus, OH, USA
10145DAW Lamps-Table Lamps
366224
10145DAW Lamps-Table Lamps 366224
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.19 Length 31.19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Aged Wood Weight: 13.4 Product Name: One Light Table Lamp UPC: 014817483772 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 31.19
Length 31.19
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Aged Wood
Weight: 13.4
Product Name: One Light Table Lamp
UPC: 014817483772
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366224
Product Name 10145DAW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details