Capital Lighting, Inc. 10141ABZ/SLP Lamps-Table Lamps 366205

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.25 Length 28.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Copper Weight: 9.5 Product Name: One Light Table Lamp UPC: 014817485523 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.25 Length 28.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Copper Weight: 9.5 Product Name: One Light Table Lamp UPC: 014817485523 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10141ABZ/SLP Lamps-Table Lamps - 366205 - Capital Lighting, Inc.
Columbus, OH, USA
10141ABZ/SLP Lamps-Table Lamps
366205
10141ABZ/SLP Lamps-Table Lamps 366205
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.25 Length 28.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Copper Weight: 9.5 Product Name: One Light Table Lamp UPC: 014817485523 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 28.25
Length 28.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Copper
Weight: 9.5
Product Name: One Light Table Lamp
UPC: 014817485523
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366205
Product Name 10141ABZ/SLP Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details