Capital Lighting, Inc. 10138WGY Lamps-Table Lamps 366201

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Grey Weight: 4.62 Product Name: One Light Table Lamp UPC: 014817484649 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Grey Weight: 4.62 Product Name: One Light Table Lamp UPC: 014817484649 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10138WGY Lamps-Table Lamps - 366201 - Capital Lighting, Inc.
Columbus, OH, USA
10138WGY Lamps-Table Lamps
366201
10138WGY Lamps-Table Lamps 366201
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Grey Weight: 4.62 Product Name: One Light Table Lamp UPC: 014817484649 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 33.88
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Weathered Grey
Weight: 4.62
Product Name: One Light Table Lamp
UPC: 014817484649
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366201
Product Name 10138WGY Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details