Capital Lighting, Inc. 8001-BN-FR Sconces-Single Glass 366008

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Category: Sconce Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Category: Sconce Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
8001-BN-FR Sconces-Single Glass - 366008 - Capital Lighting, Inc.
Columbus, OH, USA
8001-BN-FR Sconces-Single Glass
366008
8001-BN-FR Sconces-Single Glass 366008
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Category: Sconce Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brush Nickel
Category: Sconce
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366008
Product Name 8001-BN-FR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details